DIODES Incorporated Integrated Circuits (ICs) - PMIC - Battery Management AP9101CK6-AKTRG1

Description
Win Source Part Number: 1045485-AP9101CK6-AK TRG1 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AP9101CK6-AKTRG1AP91 01CK6AKTRG1; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP9101
Request a Quote Datasheet
Description
Win Source Part Number: 1045485-AP9101CK6-AK TRG1 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AP9101CK6-AKTRG1AP91 01CK6AKTRG1; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP9101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1045485-AP9101CK6-AKTRG1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1045485-AP9101CK6-AKTRG1
Integrated Circuits (ICs) - PMIC - Battery Management 1045485-AP9101CK6-AKTRG1
Win Source Part Number: 1045485-AP9101CK6-AK TRG1 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AP9101CK6-AKTRG1AP91 01CK6AKTRG1; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP9101

Win Source Part Number: 1045485-AP9101CK6-AKTRG1
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AP9101CK6-AKTRG1AP9101CK6AKTRG1;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP9101

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
AP9101CK6-AKTRG1
Battery Management AP9101CK6-AKTRG1
Battery Management Multicell Batt Mgt

Battery Management Multicell Batt Mgt

Buy Now Datasheet
PMIC - Battery Management - AP9101CK6-AKTRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
AP9101CK6-AKTRG1
PMIC - Battery Management AP9101CK6-AKTRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1045485-AP9101CK6-AKTRG1 AP9101CK6-AKTRG1 AP9101CK6-AKTRG1
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Battery Nail Penetration And Squeezing Combined Test Machine - ATMARS Standard Or Customization - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
PMIC - Battery Management - MAX6432MRUS-T - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details