DIODES Incorporated Battery Management AP9101CK6-AHTRG1

Description
Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Description
Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Datasheet
Datasheet Summary
Powered by GS/AI

The AP9101CK6-AHTRG1 is a battery protection integrated circuit designed for lithium-ion and lithium polymer rechargeable batteries. It features a high-precision voltage detection circuit that safeguards against overcharge and overdischarge conditions, as well as overcurrent situations. The device can turn off external MOSFET switches to protect the battery from these abnormalities. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It supports a wide range of voltage detection settings, including overcharge detection voltages from 3.5V to 4.5V and overdischarge detection voltages from 2.0V to 3.4V, with high accuracy specifications. The AP9101CK6-AHTRG1 is available in SOT26 package and is fully compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers looking for a compact and efficient solution for battery management in their projects may find this product beneficial, especially in applications requiring reliable protection for lithium-based battery packs.

Datasheet Summary
Powered by GS/AI

The AP9101CK6-AHTRG1 is a battery protection integrated circuit designed for lithium-ion and lithium polymer rechargeable batteries. It features a high-precision voltage detection circuit that safeguards against overcharge and overdischarge conditions, as well as overcurrent situations. The device can turn off external MOSFET switches to protect the battery from these abnormalities. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It supports a wide range of voltage detection settings, including overcharge detection voltages from 3.5V to 4.5V and overdischarge detection voltages from 2.0V to 3.4V, with high accuracy specifications. The AP9101CK6-AHTRG1 is available in SOT26 package and is fully compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers looking for a compact and efficient solution for battery management in their projects may find this product beneficial, especially in applications requiring reliable protection for lithium-based battery packs.

Suppliers

Company
Product
Description
Supplier Links
Battery Management - AP9101CK6-AHTRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9101CK6-AHTRG1
Battery Management AP9101CK6-AHTRG1
Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9101CK6-AHTRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9101CK6-AHTRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CK6-AHTRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number AP9101CK6-AHTRG1 AP9101CK6-AHTRG1
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7974816P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details