The AP9101CK6-AGTRG1 is a battery protection IC designed for lithium-ion and lithium polymer rechargeable batteries. It features a high-precision voltage detection circuit that monitors overcharge and overdischarge conditions, as well as overcurrent situations, ensuring the safety and longevity of battery packs. The device can turn off external MOSFET switches in response to detected abnormalities, providing robust protection. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It supports a wide range of voltage detection settings, including overcharge detection from 3.5V to 4.5V and overdischarge detection from 2.0V to 3.4V, with high accuracy specifications. The AP9101CK6-AGTRG1 is available in SOT26 package, making it suitable for compact designs. The product is fully RoHS compliant and does not contain halogens or antimony, aligning with environmental standards. It is recommended for applications requiring reliable battery management, particularly in consumer electronics and portable devices.
IC BATT PROT LI-ION 1CELL SOT26
Battery Management Multicell Batt Mgt
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | AP9101CK6-AGTRG1 | AP9101CK6-AGTRG1 |
| Product Name | PMIC - Battery Management | Battery Management |
| Form Factor | Surface Mount |