DIODES Incorporated PMIC - PMIC - Battery Management - AP9101CK6-AETRG1 AP9101CK6-AETRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911582-AP9101CK6-AET RG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: AP9101 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP9101CK6-AETRG1-ND, AP9101CK6-AETRG1DICT , AP9101CK6-AETRG1DITR , AP9101CK6-AETRG1DIDK R
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911582-AP9101CK6-AET RG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: AP9101 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP9101CK6-AETRG1-ND, AP9101CK6-AETRG1DICT , AP9101CK6-AETRG1DITR , AP9101CK6-AETRG1DIDK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AP9101CK6-AETRG1 - 911582-AP9101CK6-AETRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AP9101CK6-AETRG1
911582-AP9101CK6-AETRG1
PMIC - PMIC - Battery Management - AP9101CK6-AETRG1 911582-AP9101CK6-AETRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 911582-AP9101CK6-AET RG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: AP9101 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP9101CK6-AETRG1-ND, AP9101CK6-AETRG1DICT , AP9101CK6-AETRG1DITR , AP9101CK6-AETRG1DIDK R

Manufacturer: Diodes Incorporated
Win Source Part Number: 911582-AP9101CK6-AETRG1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP9101
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP9101CK6-AETRG1-ND, AP9101CK6-AETRG1DICT, AP9101CK6-AETRG1DITR, AP9101CK6-AETRG1DIDKR

Buy Now Datasheet
Battery Management - AP9101CK6-AETRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9101CK6-AETRG1
Battery Management AP9101CK6-AETRG1
Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9101CK6-AETRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9101CK6-AETRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CK6-AETRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site
Battery Protector, Li-Ion/li-Pol, Sot-26 Rohs Compliant Diodes Inc. - 28AK5870 - Newark, An Avnet Company
Chicago, IL, United States
Battery Protector, Li-Ion/li-Pol, Sot-26 Rohs Compliant Diodes Inc.
28AK5870
Battery Protector, Li-Ion/li-Pol, Sot-26 Rohs Compliant Diodes Inc. 28AK5870
BATTERY PROTECTOR, LI-ION/LI-POL, SOT-26 ROHS COMPLIANT: YES

BATTERY PROTECTOR, LI-ION/LI-POL, SOT-26 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 911582-AP9101CK6-AETRG1 AP9101CK6-AETRG1 AP9101CK6-AETRG1 28AK5870
Product Name PMIC - PMIC - Battery Management - AP9101CK6-AETRG1 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Protector, Li-Ion/li-Pol, Sot-26 Rohs Compliant Diodes Inc.
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9228213 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details