DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CK6-ADTRG1

Description
Win Source Part Number: 1357355-AP9101CK6-AD TRG1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Base Product Number: AP9101 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Protection Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Fault Protection: Over Current, Over Voltage
Request a Quote Datasheet
Description
Win Source Part Number: 1357355-AP9101CK6-AD TRG1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Base Product Number: AP9101 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Protection Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Fault Protection: Over Current, Over Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1357355-AP9101CK6-ADTRG1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1357355-AP9101CK6-ADTRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1357355-AP9101CK6-ADTRG1
Win Source Part Number: 1357355-AP9101CK6-AD TRG1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Base Product Number: AP9101 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Protection Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Fault Protection: Over Current, Over Voltage

Win Source Part Number: 1357355-AP9101CK6-ADTRG1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Base Product Number: AP9101
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Battery Protection
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Fault Protection: Over Current, Over Voltage

Buy Now Datasheet
PMIC - Battery Management - AP9101CK6-ADTRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
AP9101CK6-ADTRG1
PMIC - Battery Management AP9101CK6-ADTRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
AP9101CK6-ADTRG1
Battery Management AP9101CK6-ADTRG1
Battery Management Protect w/ Pwr Down 1-Cell LI 3.0uA 3.5V

Battery Management Protect w/ Pwr Down 1-Cell LI 3.0uA 3.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1357355-AP9101CK6-ADTRG1 AP9101CK6-ADTRG1 AP9101CK6-ADTRG1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management PMIC - Battery Management Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Management - MAX6429EHUR - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details