DIODES Incorporated PMIC - PMIC - Battery Management - AP9101CK-AHTRG1 AP9101CK-AHTRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802147-AP9101CK-AHTR G1 Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802147-AP9101CK-AHTR G1 Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AP9101CK-AHTRG1 - 802147-AP9101CK-AHTRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AP9101CK-AHTRG1
802147-AP9101CK-AHTRG1
PMIC - PMIC - Battery Management - AP9101CK-AHTRG1 802147-AP9101CK-AHTRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 802147-AP9101CK-AHTR G1 Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Diodes Incorporated
Win Source Part Number: 802147-AP9101CK-AHTRG1
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
Battery Protector, Li-Ion/li-Pol, 85Degc Rohs Compliant Diodes Inc. - 76AH4815 - Newark, An Avnet Company
Chicago, IL, United States
Battery Protector, Li-Ion/li-Pol, 85Degc Rohs Compliant Diodes Inc.
76AH4815
Battery Protector, Li-Ion/li-Pol, 85Degc Rohs Compliant Diodes Inc. 76AH4815
BATTERY PROTECTOR, LI-ION/LI-POL, 85DEGC ROHS COMPLIANT: YES

BATTERY PROTECTOR, LI-ION/LI-POL, 85DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Battery Management - AP9101CK-AHTRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9101CK-AHTRG1
Battery Management AP9101CK-AHTRG1
Battery Battery Protection IC Lithium Ion/Polymer SOT-25

Battery Battery Protection IC Lithium Ion/Polymer SOT-25

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9101CK-AHTRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9101CK-AHTRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CK-AHTRG1
IC BATT PROT LI-ION 1CELL SOT25

IC BATT PROT LI-ION 1CELL SOT25

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 802147-AP9101CK-AHTRG1 76AH4815 AP9101CK-AHTRG1 AP9101CK-AHTRG1
Product Name PMIC - PMIC - Battery Management - AP9101CK-AHTRG1 Battery Protector, Li-Ion/li-Pol, 85Degc Rohs Compliant Diodes Inc. Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901673P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details