DIODES Incorporated PMIC - Battery Management AP9101CAK6-CHTRG1

Description
IC BATT PROT LI-ION 1CELL SOT26
Description
IC BATT PROT LI-ION 1CELL SOT26
Datasheet
Datasheet Summary
Powered by GS/AI

The AP9101CAK6-CHTRG1 is a protection integrated circuit designed for lithium-ion and lithium polymer rechargeable battery management. It features a high-precision voltage detection circuit that safeguards batteries by monitoring overcharge and overdischarge voltages, as well as overcurrent conditions. The device can turn off external MOSFET switches to prevent damage from these abnormalities. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It offers a range of adjustable detection voltages for overcharge and overdischarge, with high accuracy specifications. The AP9101C includes a built-in fixed time circuit, reducing the need for external components, and is available in SOT25 and SOT26 packages. The device is compliant with RoHS standards and is halogen and antimony-free, making it suitable for environmentally conscious designs. It is particularly applicable for single-cell lithium battery packs, providing a compact and efficient solution for battery protection in various electronic applications.

Datasheet Summary
Powered by GS/AI

The AP9101CAK6-CHTRG1 is a protection integrated circuit designed for lithium-ion and lithium polymer rechargeable battery management. It features a high-precision voltage detection circuit that safeguards batteries by monitoring overcharge and overdischarge voltages, as well as overcurrent conditions. The device can turn off external MOSFET switches to prevent damage from these abnormalities. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It offers a range of adjustable detection voltages for overcharge and overdischarge, with high accuracy specifications. The AP9101C includes a built-in fixed time circuit, reducing the need for external components, and is available in SOT25 and SOT26 packages. The device is compliant with RoHS standards and is halogen and antimony-free, making it suitable for environmentally conscious designs. It is particularly applicable for single-cell lithium battery packs, providing a compact and efficient solution for battery protection in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Management - AP9101CAK6-CHTRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
AP9101CAK6-CHTRG1
PMIC - Battery Management AP9101CAK6-CHTRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Battery Monitors and Testers
Product Number AP9101CAK6-CHTRG1
Product Name PMIC - Battery Management
Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details