AP9101CAK6-BRTRG1 is a single-chip protection IC for 1-cell lithium-ion and lithium-polymer battery packs, designed to detect overcharge, overdischarge, overcurrent, and short-circuit conditions by controlling external MOSFET switches. It is housed in an SOT26 package and operates from -40°C to +85°C with a supply voltage range of up to 12V across VDD and VSS. The IC features high-accuracy voltage detection with overcharge detection from 3.5V to 4.5V in 5mV steps and overdischarge detection from 2.0V to 3.4V in 10mV steps, both with specified accuracies. It includes built-in fixed delay timing, eliminating the need for external capacitors, and supports selectable power-down and 0V battery charge modes. The device is RoHS3 compliant, halogen-free, and rated for 30V between VDD and VM pins. Its current consumption is 3.0µA in operation mode and 0.01µA in power-down mode at +25°C.
IC BATT PROT LI-ION 1CELL SOT26 Product overview: AP9101CAK6-BRTRG1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-AP9101CAK6-BRTRG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-AP9101CAK6-BRTRG1 |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |