DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CAK6-BITRG1

Description
IC BATT PROT LI-ION 1CELL SOT26
Description
IC BATT PROT LI-ION 1CELL SOT26
Datasheet
Datasheet Summary
Powered by GS/AI

The AP9101CAK6-BITRG1 is a battery protection integrated circuit designed for lithium-ion and lithium polymer rechargeable batteries. It features a high-precision voltage detection circuit that safeguards against overcharge and overdischarge conditions, as well as overcurrent situations. The device can turn off external MOSFET switches to protect the battery from these abnormalities. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It offers a range of adjustable voltage detection thresholds for overcharge and overdischarge, with high accuracy specifications. The AP9101C includes a built-in fixed time circuit, reducing the need for external components, and is available in SOT25 and SOT26 packages. The product is fully compliant with RoHS standards and is halogen and antimony-free, making it suitable for environmentally conscious designs. It is recommended for applications in lithium-ion and lithium polymer battery packs, providing a reliable solution for battery management in various electronic devices.

Datasheet Summary
Powered by GS/AI

The AP9101CAK6-BITRG1 is a battery protection integrated circuit designed for lithium-ion and lithium polymer rechargeable batteries. It features a high-precision voltage detection circuit that safeguards against overcharge and overdischarge conditions, as well as overcurrent situations. The device can turn off external MOSFET switches to protect the battery from these abnormalities. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It offers a range of adjustable voltage detection thresholds for overcharge and overdischarge, with high accuracy specifications. The AP9101C includes a built-in fixed time circuit, reducing the need for external components, and is available in SOT25 and SOT26 packages. The product is fully compliant with RoHS standards and is halogen and antimony-free, making it suitable for environmentally conscious designs. It is recommended for applications in lithium-ion and lithium polymer battery packs, providing a reliable solution for battery management in various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9101CAK6-BITRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9101CAK6-BITRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CAK6-BITRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
AP9101CAK6-BITRG1
Battery Management AP9101CAK6-BITRG1
Battery Management Multicell Batt Manager SOT26 T&R 3K

Battery Management Multicell Batt Manager SOT26 T&R 3K

Buy Now Datasheet
Battery Management - AP9101CAK6-BITRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9101CAK6-BITRG1
Battery Management AP9101CAK6-BITRG1
Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number AP9101CAK6-BITRG1 AP9101CAK6-BITRG1 AP9101CAK6-BITRG1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1915298 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details