DIODES Incorporated PMIC - Battery Management AP9101CAK6-BITRG1

Description
IC BATT PROT LI-ION 1CELL SOT26
Description
IC BATT PROT LI-ION 1CELL SOT26
Datasheet
Datasheet Summary
Powered by GS/AI

The AP9101CAK6-BITRG1 is a protection integrated circuit designed for lithium-ion and lithium polymer rechargeable batteries. It features a high-precision voltage detection circuit that safeguards against overcharge and overdischarge conditions, as well as overcurrent situations. The device can turn off external MOSFET switches to prevent damage to the battery. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It supports a wide range of voltage detection settings, including overcharge detection from 3.5V to 4.5V and overdischarge detection from 2.0V to 3.4V, with high accuracy specifications. The AP9101C includes a built-in fixed time circuit, reducing the need for external components. The product is available in SOT25 and SOT26 packages and is compliant with RoHS standards, making it suitable for environmentally conscious designs. It is important to note that this part is not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The AP9101CAK6-BITRG1 is a protection integrated circuit designed for lithium-ion and lithium polymer rechargeable batteries. It features a high-precision voltage detection circuit that safeguards against overcharge and overdischarge conditions, as well as overcurrent situations. The device can turn off external MOSFET switches to prevent damage to the battery. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It supports a wide range of voltage detection settings, including overcharge detection from 3.5V to 4.5V and overdischarge detection from 2.0V to 3.4V, with high accuracy specifications. The AP9101C includes a built-in fixed time circuit, reducing the need for external components. The product is available in SOT25 and SOT26 packages and is compliant with RoHS standards, making it suitable for environmentally conscious designs. It is important to note that this part is not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Management - AP9101CAK6-BITRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
AP9101CAK6-BITRG1
PMIC - Battery Management AP9101CAK6-BITRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Battery Monitors and Testers
Product Number AP9101CAK6-BITRG1
Product Name PMIC - Battery Management
Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
Battery Management - 448-TLE9012DQUXUMA1DKR-ND - DigiKey
Specs
Form Factor Module
View Details
3 suppliers