DIODES Incorporated PMIC - PMIC - Battery Management - AP9101CAK6-AITRG1 AP9101CAK6-AITRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861493-AP9101CAK6-AI TRG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: AP9101 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861493-AP9101CAK6-AI TRG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: AP9101 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AP9101CAK6-AITRG1 - 861493-AP9101CAK6-AITRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AP9101CAK6-AITRG1
861493-AP9101CAK6-AITRG1
PMIC - PMIC - Battery Management - AP9101CAK6-AITRG1 861493-AP9101CAK6-AITRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 861493-AP9101CAK6-AI TRG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: AP9101 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861493-AP9101CAK6-AITRG1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP9101
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
AP9101CAK6-AITRG1
Battery Management AP9101CAK6-AITRG1
Battery Management Multicell Batt Mgt

Battery Management Multicell Batt Mgt

Buy Now Datasheet
Battery Management - AP9101CAK6-AITRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9101CAK6-AITRG1
Battery Management AP9101CAK6-AITRG1
Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9101CAK6-AITRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9101CAK6-AITRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CAK6-AITRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 861493-AP9101CAK6-AITRG1 AP9101CAK6-AITRG1 AP9101CAK6-AITRG1 AP9101CAK6-AITRG1
Product Name PMIC - PMIC - Battery Management - AP9101CAK6-AITRG1 Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ25703RSNR - Quarktwin Technology Ltd.
Specs
Type 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers