DIODES Incorporated PMIC - Battery Management AP9101CAK-CHTRG1

Description
IC BATT PROT LI-ION 1CELL SOT25
Description
IC BATT PROT LI-ION 1CELL SOT25
Datasheet
Datasheet Summary
Powered by GS/AI

The AP9101CAK-CHTRG1 is a protection integrated circuit designed for lithium-ion and lithium polymer rechargeable battery applications. It features a high-precision voltage detection circuit that monitors overcharge and overdischarge conditions, as well as overcurrent situations, by controlling external MOSFET switches. The device operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. This IC supports a wide range of voltage detection settings, including overcharge detection from 3.5V to 4.5V and overdischarge detection from 2.0V to 3.4V, with high accuracy specifications. It also includes a built-in fixed detection delay time and options for power-down mode and 0V battery charge functionality. The AP9101CAK-CHTRG1 is available in SOT25 and SOT26 packages and is fully compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers considering this product should note that it is not recommended for new designs, which may influence long-term project viability.

Datasheet Summary
Powered by GS/AI

The AP9101CAK-CHTRG1 is a protection integrated circuit designed for lithium-ion and lithium polymer rechargeable battery applications. It features a high-precision voltage detection circuit that monitors overcharge and overdischarge conditions, as well as overcurrent situations, by controlling external MOSFET switches. The device operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. This IC supports a wide range of voltage detection settings, including overcharge detection from 3.5V to 4.5V and overdischarge detection from 2.0V to 3.4V, with high accuracy specifications. It also includes a built-in fixed detection delay time and options for power-down mode and 0V battery charge functionality. The AP9101CAK-CHTRG1 is available in SOT25 and SOT26 packages and is fully compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers considering this product should note that it is not recommended for new designs, which may influence long-term project viability.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Management - AP9101CAK-CHTRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
AP9101CAK-CHTRG1
PMIC - Battery Management AP9101CAK-CHTRG1
IC BATT PROT LI-ION 1CELL SOT25

IC BATT PROT LI-ION 1CELL SOT25

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Battery Monitors and Testers
Product Number AP9101CAK-CHTRG1
Product Name PMIC - Battery Management
Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Battery Management - 448-TLE9012AQUXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
4 suppliers
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details