DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CAK-BCTRG1

Description
IC BATT PROT LI-ION 1CELL SOT25
Description
IC BATT PROT LI-ION 1CELL SOT25
Datasheet
Datasheet Summary
Powered by GS/AI

The AP9101CAK-BCTRG1 is a battery protection integrated circuit designed for lithium-ion and lithium polymer rechargeable batteries. It features a high-precision voltage detection circuit that monitors overcharge and overdischarge conditions, as well as overcurrent situations, by controlling external MOSFET switches. The device operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode, making it suitable for battery management applications where efficiency is critical. The AP9101C supports a wide range of voltage detection settings, including overcharge detection from 3.5V to 4.5V and overdischarge detection from 2.0V to 3.4V, with high accuracy specifications. It also includes built-in fixed detection delay times and options for 0V battery charge functionality. The IC is available in SOT25 and SOT26 packages and is fully compliant with RoHS standards, ensuring it meets environmental regulations. This product is particularly suitable for applications in lithium-ion and lithium polymer battery packs, providing essential protection features that enhance battery safety and longevity.

Datasheet Summary
Powered by GS/AI

The AP9101CAK-BCTRG1 is a battery protection integrated circuit designed for lithium-ion and lithium polymer rechargeable batteries. It features a high-precision voltage detection circuit that monitors overcharge and overdischarge conditions, as well as overcurrent situations, by controlling external MOSFET switches. The device operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode, making it suitable for battery management applications where efficiency is critical. The AP9101C supports a wide range of voltage detection settings, including overcharge detection from 3.5V to 4.5V and overdischarge detection from 2.0V to 3.4V, with high accuracy specifications. It also includes built-in fixed detection delay times and options for 0V battery charge functionality. The IC is available in SOT25 and SOT26 packages and is fully compliant with RoHS standards, ensuring it meets environmental regulations. This product is particularly suitable for applications in lithium-ion and lithium polymer battery packs, providing essential protection features that enhance battery safety and longevity.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9101CAK-BCTRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9101CAK-BCTRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CAK-BCTRG1
IC BATT PROT LI-ION 1CELL SOT25

IC BATT PROT LI-ION 1CELL SOT25

Supplier's Site
Battery Management - AP9101CAK-BCTRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9101CAK-BCTRG1
Battery Management AP9101CAK-BCTRG1
Battery Battery Protection IC Lithium Ion/Polymer SOT-25

Battery Battery Protection IC Lithium Ion/Polymer SOT-25

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number AP9101CAK-BCTRG1 AP9101CAK-BCTRG1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1897836 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details