The AP9101CAK-AUTRG1 is a protection integrated circuit designed for lithium-ion and lithium polymer rechargeable battery management. It features a high-precision voltage detection circuit that monitors overcharge and overdischarge conditions, as well as overcurrent situations, ensuring the safety and longevity of battery packs. The device can turn off external MOSFET switches in response to detected abnormalities, providing effective protection. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It supports a wide range of voltage detection settings, with adjustable thresholds for overcharge and overdischarge detection, as well as built-in fixed detection delay times. The AP9101CAK-AUTRG1 is available in SOT25 and SOT26 packages, making it suitable for compact designs. The product is fully RoHS compliant and halogen-free, aligning with environmental standards. It is particularly suitable for applications in single-cell lithium-ion battery packs, where reliable protection is critical.
IC BATT PROT LI-ION 1CELL SOT25
| Lingto Electronic Limited | |
|---|---|
| Product Category | Battery Monitors and Testers |
| Product Number | AP9101CAK-AUTRG1 |
| Product Name | PMIC - Battery Management |
| Form Factor | Surface Mount |