DIODES Incorporated PMIC - PMIC - Power Management - Specialized - AP9050FDB-7 AP9050FDB-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010129-AP9050FDB-7 Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: U-DFN2020-6 (Type B) Supply Voltage - Operating: 3 V to 30 V Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010129-AP9050FDB-7 Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: U-DFN2020-6 (Type B) Supply Voltage - Operating: 3 V to 30 V Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AP9050FDB-7 - 010129-AP9050FDB-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AP9050FDB-7
010129-AP9050FDB-7
PMIC - PMIC - Power Management - Specialized - AP9050FDB-7 010129-AP9050FDB-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010129-AP9050FDB-7 Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: U-DFN2020-6 (Type B) Supply Voltage - Operating: 3 V to 30 V Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010129-AP9050FDB-7
Packaging: Reel - TR
Applications: Portable Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: U-DFN2020-6 (Type B)
Supply Voltage - Operating: 3 V to 30 V
Operating Supply Current: 110μA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - AP9050FDB-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
AP9050FDB-7
Power Management - Specialized AP9050FDB-7
Portable Equipment PMIC U-DFN2020-6 (Type B)

Portable Equipment PMIC U-DFN2020-6 (Type B)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 010129-AP9050FDB-7 AP9050FDB-7
Product Name PMIC - PMIC - Power Management - Specialized - AP9050FDB-7 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922401 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details