LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A (Switch) 8-SO-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A (Switch) 8-SO-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A (Switch) 8-SO-EP
IC LED DRIVER RGLTR PWM 1A 8SO Product overview: AP8802HSP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP8802HSP-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010127-AP8802HSP-13
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 700kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: AP8802H
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 8V
Channel Output Current: 1A (Switch)
Alternative Parts (Cross-Reference): LTC3637HMSE#PBF; LTC3637IMSE#TRPBF; LTC3637IDHC#PBF; LTC3637EMSE#TRPBF;
Introduction Date: June 11, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR PWM 1A 8SO
IC LED DRIVER RGLTR DIM 1A 8SOIC
700kHz Step-down 1 DC-DCVoltage Stabilizer 1A 8V~60V SOIC-8-EP LED Drivers ROHS
LED DRIVER, BUCK, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AP8802HSP-13DITR-ND | 137-AP8802HSP-13 | 010127-AP8802HSP-13 | AP8802HSP-13 | AP8802HSP-13 | AP8802HSP-13 | 76AH4811 |
| Product Name | LED Drivers | 1A LED Driver IC | PMIC - PMIC - LED Drivers - AP8802HSP-13 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Led Driver, Buck, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8 to 60 volts | 8 to 60 volts | 8 volts | 8 to 60 volts | 8 to 60 volts | ||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |