IC LED DRVR RGLTR PWM 500MA 8SOP Product overview: AP8801SG-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP8801SG-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010125-AP8801SG-13
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 625kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOP
Maximum Supply Voltage: 48V
Operating Input Voltage(Min): 8V
Channel Output Current: 500mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 500mA (Switch) 8-SOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 500mA (Switch) 8-SOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 500mA (Switch) 8-SOP
LED Lighting Drivers 28V, 350mA LED DC/DC Converter
IC LED DRVR RGLTR DIM 500MA 8SOP
IC, LED DRIVER, BUCK, 0.5A, 8SOP; Device Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:48V; Output Voltage Max:48V; Output Current Max:500mA; Switching Frequency:700kHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
DIODES INC. AP8801SG-13 Led Driver, 1 Output, Buck (Step Down), 8V-48V in, 500kHz switch,500mA out, SOP-8
IC LED DRVR RGLTR PWM 500MA 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AP8801SG-13 | 010125-AP8801SG-13 | AP8801SGDIDKR-ND | AP8801SG-13 | AP8801SG-13 | 79R5905 | 233-AP8801SG-13 | AP8801SG-13 |
| Product Name | 500MA LED Driver IC | PMIC - PMIC - LED Drivers - AP8801SG-13 | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Ic, Led Driver, Buck, 0.5A, 8Sop; Device Topology Diodes Inc. | DIODES INC. AP8801SG-13 Led Driver, 1 Output, Buck (Step Down), 8V-48V in, 500kHz switch,500mA out, SOP-8 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 8 to 48 volts | 8 volts | 8 to 48 volts | 8 to 48 volts | 24 volts | 8 to 48 volts | ||
| Number of Channels | 1 # | |||||||
| Package Type | Tape & Reel (TR) | 8-SOP | 8-SOIC (0.154, 3.90mm Width) | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Output Current | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps |