DIODES Incorporated Buck 8V 28V -0.3V Step-Down DC-DC Converter IC AP8800M8G-13

Description
Conv DC-DC 8V to 28V Step Down Single-Out -0.3V to 30V 0.35A 8-Pin MSOP T/R Product overview: AP8800M8G-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8V, 28V, -0.3V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8V, 28V, -0.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP8800M8G-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conv DC-DC 8V to 28V Step Down Single-Out -0.3V to 30V 0.35A 8-Pin MSOP T/R Product overview: AP8800M8G-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8V, 28V, -0.3V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8V, 28V, -0.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP8800M8G-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 8V 28V -0.3V Step-Down DC-DC Converter IC - 739-AP8800M8G-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 8V 28V -0.3V Step-Down DC-DC Converter IC
739-AP8800M8G-13
Buck 8V 28V -0.3V Step-Down DC-DC Converter IC 739-AP8800M8G-13
Conv DC-DC 8V to 28V Step Down Single-Out -0.3V to 30V 0.35A 8-Pin MSOP T/R Product overview: AP8800M8G-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8V, 28V, -0.3V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8V, 28V, -0.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP8800M8G-13 can be used for catalog matching and distributor lookup.

Conv DC-DC 8V to 28V Step Down Single-Out -0.3V to 30V 0.35A 8-Pin MSOP T/R Product overview: AP8800M8G-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8V, 28V, -0.3V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8V, 28V, -0.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP8800M8G-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-AP8800M8G-13
Product Name Buck 8V 28V -0.3V Step-Down DC-DC Converter IC
Package Type Other; Tape and Reel
Output Voltage -0.3000 to 30 volts
Input Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.9000 volts
Input Voltage 16 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6A 700kHz DC-DC Converter IC - 132-PT5402N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
2 suppliers