DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP78L08VL-A AP78L08VL-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017871-AP78L08VL-A Packaging: AMMO PACKAGE Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: TO-92-3 Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 5.5mA PSRR: 46dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017871-AP78L08VL-A Packaging: AMMO PACKAGE Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: TO-92-3 Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 5.5mA PSRR: 46dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP78L08VL-A - 1017871-AP78L08VL-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP78L08VL-A
1017871-AP78L08VL-A
PMIC - PMIC - Voltage Regulators - Linear - AP78L08VL-A 1017871-AP78L08VL-A
Manufacturer: Diodes Incorporated Win Source Part Number: 1017871-AP78L08VL-A Packaging: AMMO PACKAGE Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: TO-92-3 Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 5.5mA PSRR: 46dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017871-AP78L08VL-A
Packaging: AMMO PACKAGE
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: TO-92-3
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 5.5mA
PSRR: 46dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8V 100MA Voltage Regulator IC
776-AP78L08VL-A
8V 100MA Voltage Regulator IC 776-AP78L08VL-A
IC REG LINEAR 8V 100MA TO92-3 Product overview: AP78L08VL-A from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP78L08VL-A can be used for catalog matching and distributor lookup.

IC REG LINEAR 8V 100MA TO92-3 Product overview: AP78L08VL-A from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP78L08VL-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP78L08VL-A-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP78L08VL-A-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP78L08VL-A-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP78L08VL-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP78L08VL-A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP78L08VL-A
IC REG LINEAR 8V 100MA TO92-3

IC REG LINEAR 8V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AP78L08VL-A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP78L08VL-A
PMIC - Voltage Regulators - Linear AP78L08VL-A
IC REG LINEAR 8V 100MA TO92-3

IC REG LINEAR 8V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1017871-AP78L08VL-A 776-AP78L08VL-A AP78L08VL-A-ND AP78L08VL-A AP78L08VL-A
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP78L08VL-A 8V 100MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-92; Other; TO-92-3 Other; Bulk TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92
Life Cycle Stage PhaseOut; Obsolete(EOL)
Output Voltage 8 volts 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444534P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24070RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Motor Drivers, Controllers - A4955KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details