DIODES Incorporated 8V 100MA Voltage Regulator IC AP78L08SG-13

Description
IC REG LINEAR 8V 100MA 8SO Product overview: AP78L08SG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP78L08SG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 8V 100MA 8SO Product overview: AP78L08SG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP78L08SG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 100MA Voltage Regulator IC
776-AP78L08SG-13
8V 100MA Voltage Regulator IC 776-AP78L08SG-13
IC REG LINEAR 8V 100MA 8SO Product overview: AP78L08SG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP78L08SG-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 8V 100MA 8SO Product overview: AP78L08SG-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP78L08SG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP78L08SGDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP78L08SGDITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP78L08SGDITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SO

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1034-AP78L08SGDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1034-AP78L08SGDICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1034-AP78L08SGDICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SO

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SO

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP78L08SG-13 - 010120-AP78L08SG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP78L08SG-13
010120-AP78L08SG-13
PMIC - PMIC - Voltage Regulators - Linear - AP78L08SG-13 010120-AP78L08SG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 010120-AP78L08SG-13 Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-SO Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 5.5mA PSRR: 46dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010120-AP78L08SG-13
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 8-SO
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 5.5mA
PSRR: 46dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP78L08SG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP78L08SG-13
PMIC - Voltage Regulators - Linear AP78L08SG-13
IC REG LINEAR 8V 100MA 8SO

IC REG LINEAR 8V 100MA 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP78L08SG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP78L08SG-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP78L08SG-13
IC REG LINEAR 8V 100MA 8SO

IC REG LINEAR 8V 100MA 8SO

Supplier's Site
IC REG LINEAR 8V 100MA 8SO - 233-AP78L08SG-13 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 8V 100MA 8SO
233-AP78L08SG-13
IC REG LINEAR 8V 100MA 8SO 233-AP78L08SG-13
IC REG LINEAR 8V 100MA 8SO

IC REG LINEAR 8V 100MA 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP78L08SG-13 AP78L08SGDITR-ND 010120-AP78L08SG-13 AP78L08SG-13 AP78L08SG-13 233-AP78L08SG-13
Product Name 8V 100MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP78L08SG-13 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 8V 100MA 8SO
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SO SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Output Voltage 8 volts 8 volts 8 volts 8 volts 8 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 23 volts 23 volts 23 volts 10.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4950ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details