IC REG LIN 3.3V 300MA TO252-4L
IC REG LIN 3.3V 300MA TO252-4L
IC REG LIN 3.3V 300MA TO252-4L
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 31-AP7583Q-33D4-13TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD |
| Special Features | Input Overcurrent Protection |