Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Output Configuration: Positive
Output Type: Open Collector
Voltage Dropout (Max): 0.4V @ 500mA
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Control Features: Soft Start
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |