DIODES Incorporated 5V 150MA SOT89 Voltage Regulator IC AP7387Q-50Y-13

Description
IC REG LINEAR 5V 150MA SOT89-3 Product overview: AP7387Q-50Y-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7387Q-50Y-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 150MA SOT89-3 Product overview: AP7387Q-50Y-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7387Q-50Y-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 150MA SOT89 Voltage Regulator IC
776-AP7387Q-50Y-13
5V 150MA SOT89 Voltage Regulator IC 776-AP7387Q-50Y-13
IC REG LINEAR 5V 150MA SOT89-3 Product overview: AP7387Q-50Y-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7387Q-50Y-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 150MA SOT89-3 Product overview: AP7387Q-50Y-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7387Q-50Y-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Number of Regulators: 1 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Output: 200mA (Switch) Current - Quiescent (Iq): 5 µA Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Number of Regulators: 1
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Output: 200mA (Switch)
Current - Quiescent (Iq): 5 µA
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7387Q-50Y-13TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7387Q-50Y-13TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7387Q-50Y-13TR-ND
IC REG LINEAR 5V 150MA SOT89-3

IC REG LINEAR 5V 150MA SOT89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7387Q-50Y-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7387Q-50Y-13DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7387Q-50Y-13DKR-ND
IC REG LINEAR 5V 150MA SOT89-3

IC REG LINEAR 5V 150MA SOT89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7387Q-50Y-13CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7387Q-50Y-13CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7387Q-50Y-13CT-ND
IC REG LINEAR 5V 150MA SOT89-3

IC REG LINEAR 5V 150MA SOT89-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7387Q-50Y-13 31-AP7387Q-50Y-13TR-ND
Product Name 5V 150MA SOT89 Voltage Regulator IC Connectors,Interconnects Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 529-MAPBGA (19x19) Other; TO-243AA
Output Voltage 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps
VIN 60 volts 60 volts
Unlock Full Specs
to access all available technical data