Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) -Power Management (PMIC) -Voltage Regulators - Linear
Package: Tape & Reel (TR)
Package / Case: TO-243AA
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TJ)
Protection Features: Current Limit, Thermal Shutdown
Current - Supply (Max): 25 µA
Current - Supply (Max): 50mA
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
IC REG LIN 5V SOT89 T&R 2.5K Product overview: AP7384-50Y-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7384-50Y-13 can be used for catalog matching and distributor lookup.
IC REG LIN 5V SOT89 T&R 2.5K
IC REG LIN 5V SOT89 T&R 2.5K
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7384-50Y-13DITR-ND | 776-AP7384-50Y-13 | AP7384-50Y-13 | AP7384-50Y-13 | |
| Product Name | Integrated Circuits (ICs) -Power Management (PMIC) -Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Tape & Reel (TR) | Other; TO-243AA | Other; Tape & Reel (TR) | ||
| Special Features | Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection | Thermal Shutdown Protection | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed |