IC REG LIN 3.3V SOT89 T&R 2.5K Product overview: AP7384-33Y-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7384-33Y-13 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Win Source Part Number: 1372402-AP7384-33Y-1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Base Product Number: AP7384
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 25 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Current - Output: 50mA
Protection Features: Current Limit, Thermal Shutdown
IC REG LIN 3.3V SOT89 T&R 2.5K
IC REG LIN 3.3V SOT89 T&R 2.5K
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AP7384-33Y-13 | AP7384-33Y-13DIDKR-ND | 1372402-AP7384-33Y-13 | AP7384-33Y-13 | AP7384-33Y-13 | AP7384-33Y-13 |
| Product Name | 3.3V SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; TO-243AA | SOT89; Other; Tape & Reel | Other; TO-243AA | Other; TO-243AA | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | ||
| Dropout Voltage | 0.5000 volts |