Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
IC REG LIN 2.8V SOT23 T&R 3K
IC REG LIN 2.8V SOT23 T&R 3K
IC REG LIN 2.8V SOT23 T&R 3K
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP7384-28SA-7-ND | AP7384-28SA-7 | AP7384-28SA-7 | AP7384-28SA-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Special Features | Thermal Shutdown Protection |