DIODES Incorporated 5V SOT89 Voltage Regulator IC AP7383-50Y-13

Description
IC REG LIN 5V SOT89 T&R 2.5K Product overview: AP7383-50Y-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7383-50Y-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 5V SOT89 T&R 2.5K Product overview: AP7383-50Y-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7383-50Y-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOT89 Voltage Regulator IC
776-AP7383-50Y-13
5V SOT89 Voltage Regulator IC 776-AP7383-50Y-13
IC REG LIN 5V SOT89 T&R 2.5K Product overview: AP7383-50Y-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7383-50Y-13 can be used for catalog matching and distributor lookup.

IC REG LIN 5V SOT89 T&R 2.5K Product overview: AP7383-50Y-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7383-50Y-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1338569-AP7383-50Y-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1338569-AP7383-50Y-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1338569-AP7383-50Y-13
Win Source Part Number: 1338569-AP7383-50Y-1 3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 3 µA Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 5V Mounting Type: Surface Mount Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Current Limit, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 3 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP7383 Voltage Dropout (Max): 1.1V @ 150mA

Win Source Part Number: 1338569-AP7383-50Y-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 3 µA
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Surface Mount
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Current Limit, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 3 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7383
Voltage Dropout (Max): 1.1V @ 150mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7383-50Y-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7383-50Y-13DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7383-50Y-13DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7383-50Y-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7383-50Y-13DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7383-50Y-13DIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7383-50Y-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7383-50Y-13DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7383-50Y-13DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7383-50Y-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7383-50Y-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7383-50Y-13
IC REG LIN 5V SOT89 T&R 2.5K

IC REG LIN 5V SOT89 T&R 2.5K

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7383-50Y-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7383-50Y-13
PMIC - Voltage Regulators - Linear AP7383-50Y-13
IC REG LIN 5V SOT89 T&R 2.5K

IC REG LIN 5V SOT89 T&R 2.5K

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7383-50Y-13 1338569-AP7383-50Y-13 AP7383-50Y-13DICT-ND AP7383-50Y-13 AP7383-50Y-13
Product Name 5V SOT89 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; Tape & Reel Other; TO-243AA
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.7500 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ21061YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4985SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 8287567 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details