IC REG LIN 5V 150MA SOT25 T&R 3K Product overview: AP7383-50WR-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7383-50WR-7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
IC REG LINEAR 5V 150MA SOT-25
IC REG LINEAR 5V 150MA SOT-25
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Output: 1A
Current - Quiescent (Iq): 5 µA
Current - Supply (Max): 17mA
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
150mA Fixed 5V Positive electrode 30V SOT-25 Linear Voltage Regulators (LDO) ROHS
IC REG LIN 5V 150MA SOT25 T&R 3K
IC REG LIN 5V 150MA SOT25 T&R 3K
IC REG LIN 5V 150MA SOT25 T&R 3K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP7383-50WR-7 | 31-AP7383-50WR-7TR-ND | AP7383-50WR-7 | AP7383-50WR-7 | AP7383-50WR-7 | AP7383-50WR-7 | |
| Product Name | 5V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Connectors,Interconnects | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.7500 volts | 1.1 volts | 0.4000 volts | 1.1 volts | 1.1 volts |