The AP7383-50W5-7 is a linear voltage regulator IC from the AP7383 series, designed to provide a fixed output voltage of 5.0V with a maximum output current of 150mA. It features a wide input voltage range of 3.5V to 30V, making it suitable for various applications, including battery-powered devices and portable electronics. The device has a low dropout voltage of 500mV at 50mA output, ensuring efficient operation in low-voltage scenarios. This regulator is equipped with a thermal shutdown function and offers excellent line and load regulation, contributing to its reliability in demanding environments. The AP7383 is compatible with low ESR ceramic capacitors, which enhances its performance in compact designs. It is available in space-saving packages, including SOT25 and U-DFN2020-6, facilitating integration into space-constrained applications. The product is also fully RoHS compliant and free from halogens and antimony, aligning with environmental standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AP7383-50W5-7 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |