Manufacturer: AMIS
Category: Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies
Packaging: Bulk
Part Status: Obsolete
Output Configuration: Positive
Output Type: Open Collector
Number of Regulators: 1
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Quiescent (Iq): 5 µA
Current - Supply (Max): 17mA
Control Features: Soft Start
Protection Features: Over Current, Short Circuit
Mounting Type: Requires Holder
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies |
| Mounting | Requires Holder |