DIODES Incorporated Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear AP7383-33FDC-7

Description
Win Source Part Number: 1124482-AP7383-33FDC -7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 3 µA Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type C) Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 3 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP7383-33FDC-7TR Voltage Dropout (Max): 1.5V @ 150mA
Request a Quote Datasheet
Description
Win Source Part Number: 1124482-AP7383-33FDC -7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 3 µA Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type C) Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 3 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP7383-33FDC-7TR Voltage Dropout (Max): 1.5V @ 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1124482-AP7383-33FDC-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1124482-AP7383-33FDC-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1124482-AP7383-33FDC-7
Win Source Part Number: 1124482-AP7383-33FDC -7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 3 µA Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type C) Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 3 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP7383-33FDC-7TR Voltage Dropout (Max): 1.5V @ 150mA

Win Source Part Number: 1124482-AP7383-33FDC-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 3 µA
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type C)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 3 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP7383-33FDC-7TR
Voltage Dropout (Max): 1.5V @ 150mA

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-AP7383-33FDC-7
LDO Voltage Regulator IC 776-AP7383-33FDC-7
LDO CMOS LOWCURR U-DFN2020-6 T&R Product overview: AP7383-33FDC-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7383-33FDC-7 can be used for catalog matching and distributor lookup.

LDO CMOS LOWCURR U-DFN2020-6 T&R Product overview: AP7383-33FDC-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7383-33FDC-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7383-33FDC-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7383-33FDC-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7383-33FDC-7TR-ND
IC REG LINEAR 3.3V U-DFN2020-6

IC REG LINEAR 3.3V U-DFN2020-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7383-33FDC-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7383-33FDC-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7383-33FDC-7CT-ND
IC REG LINEAR 3.3V U-DFN2020-6

IC REG LINEAR 3.3V U-DFN2020-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7383-33FDC-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7383-33FDC-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7383-33FDC-7DKR-ND
IC REG LINEAR 3.3V U-DFN2020-6

IC REG LINEAR 3.3V U-DFN2020-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7383-33FDC-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7383-33FDC-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7383-33FDC-7
LDO CMOS LOWCURR U-DFN2020-6 T&R

LDO CMOS LOWCURR U-DFN2020-6 T&R

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7383-33FDC-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7383-33FDC-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7383-33FDC-7
LDO CMOS LOWCURR U-DFN2020-6 T&R

LDO CMOS LOWCURR U-DFN2020-6 T&R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1124482-AP7383-33FDC-7 776-AP7383-33FDC-7 31-AP7383-33FDC-7TR-ND AP7383-33FDC-7 AP7383-33FDC-7
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard; Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 6-UDFN Exposed Pad Other; 6-UDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24616RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A5940GLKTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details
Voltage Regulators - 2444539 - RS Components, Ltd.
Specs
Output Voltage 12 volts
IQ 0.0060 amps
View Details