DIODES Incorporated Voltage Regulators - Linear AP7383-30FDC-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA U-DFN2020-6 (Type C)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA U-DFN2020-6 (Type C)
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7383-30FDC-7 is a linear voltage regulator IC from the AP7383 series, designed to provide a fixed output voltage of 3.0V with a maximum output current of 150mA. It operates within a wide input voltage range of 3.5V to 30V, making it suitable for various applications, including battery-powered devices and portable electronics. The device features a low dropout voltage of 500mV at 50mA output, ensuring efficient performance in low-voltage scenarios. This regulator is characterized by its low quiescent current and high output voltage accuracy, which contribute to its effectiveness in power-sensitive applications. It is compatible with low ESR ceramic capacitors and offers excellent line and load regulation. The AP7383-30FDC-7 also includes thermal shutdown protection to enhance reliability. It is available in a compact U-DFN2020-6 (Type C) package, which is advantageous for space-constrained designs. The product is fully RoHS compliant and suitable for various consumer electronics applications.

Datasheet Summary
Powered by GS/AI

The AP7383-30FDC-7 is a linear voltage regulator IC from the AP7383 series, designed to provide a fixed output voltage of 3.0V with a maximum output current of 150mA. It operates within a wide input voltage range of 3.5V to 30V, making it suitable for various applications, including battery-powered devices and portable electronics. The device features a low dropout voltage of 500mV at 50mA output, ensuring efficient performance in low-voltage scenarios. This regulator is characterized by its low quiescent current and high output voltage accuracy, which contribute to its effectiveness in power-sensitive applications. It is compatible with low ESR ceramic capacitors and offers excellent line and load regulation. The AP7383-30FDC-7 also includes thermal shutdown protection to enhance reliability. It is available in a compact U-DFN2020-6 (Type C) package, which is advantageous for space-constrained designs. The product is fully RoHS compliant and suitable for various consumer electronics applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7383-30FDC-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7383-30FDC-7
Voltage Regulators - Linear AP7383-30FDC-7
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA U-DFN2020-6 (Type C)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA U-DFN2020-6 (Type C)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7383-30FDC-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905863P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details