Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
IC REG LIN 1.8V SOT89 T&R 2.5K
IC REG LIN 1.8V SOT89 T&R 2.5K
IC REG LIN 1.8V SOT89 T&R 2.5K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7383-18Y-13-ND | AP7383-18Y-13 | AP7383-18Y-13 | AP7383-18Y-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; TO-243AA | Other; TO-243AA | ||
| Special Features | Thermal Shutdown Protection |