IC REG LIN 1.8V SOT25 T&R 3K Product overview: AP7383-18WR-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7383-18WR-7 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Active
Output Type: Open Collector
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Current - Output: 200mA (Switch)
Current - Quiescent (Iq): 5 µA
Current - Supply (Max): 17mA
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
IC REG LIN 1.8V SOT25 T&R 3K
IC REG LIN 1.8V SOT25 T&R 3K
IC REG LIN 1.8V SOT25 T&R 3K
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP7383-18WR-7 | AP7383-18WR-7-ND | AP7383-18WR-7 | AP7383-18WR-7 | AP7383-18WR-7 | |
| Product Name | 1.8V Voltage Regulator IC | Connectors,Interconnects | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Open Collector | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 529-MAPBGA (19x19) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 1.05 volts |