IC REG LINEAR 7V 150MA SOT89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
IC REG LINEAR 7V 150MA SOT89-3
IC REG LINEAR 7V 150MA SOT89-3
IC REG LINEAR 7V 150MA SOT89-3
IC REG LINEAR 7V 150MA SOT89-3
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 31-AP7381-70Y-13CT-ND | AP7381-70Y-13 | AP7381-70Y-13 | AP7381-70Y-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; TO-243AA | Other; TO-243AA | ||
| Special Features | Thermal Shutdown Protection |