IC REG LINEAR 7V 150MA TO92
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92
IC REG LIN 7V 150MA TO92 AMMO 2K
IC REG LIN 7V 150MA TO92 AMMO 2K
IC REG LIN 7V 150MA TO92 AMMO 2K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 31-AP7381-70V-ACT-ND | AP7381-70V-A | AP7381-70V-A | AP7381-70V-A |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Special Features | Thermal Shutdown Protection |