DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP7381-50V-A

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Bulk Part Status: End of Life Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA Current - Supply (Max): 53mA Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Bulk Part Status: End of Life Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA Current - Supply (Max): 53mA Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Bulk Part Status: End of Life Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA Current - Supply (Max): 53mA Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Bulk
Part Status: End of Life
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Quiescent (Iq): 5 µA
Current - Supply (Max): 53mA
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Voltage Regulators - Linear - AP7381-50V-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7381-50V-A
Voltage Regulators - Linear AP7381-50V-A
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number AP7381-50V-A
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Voltage Regulators - Linear
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922271 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details