Manufacturer: Diodes Incorporated
Win Source Part Number: 845872-AP7381-33Y-13
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: AP7381
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP7381-33Y-13DITR, AP7381-33Y-13DICT, AP7381-33Y-13DIDKR
IC REG LINEAR 3.3V 150MA SOT89 Product overview: AP7381-33Y-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7381-33Y-13 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
IC REG LINEAR 3.3V 150MA SOT89
IC REG LINEAR 3.3V 150MA SOT89
IC REG LINEAR 3.3V 150MA SOT89
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 845872-AP7381-33Y-13 | 776-AP7381-33Y-13 | AP7381-33Y-13DITR-ND | AP7381-33Y-13 | AP7381-33Y-13 | AP7381-33Y-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7381-33Y-13 | 3.3V 150MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; Reel - TR | Other; Tape & Reel (TR) | Other; TO-243AA | Other; TO-243AA | ||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 40 volts | 40 volts | 40 volts |