Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92
IC REG LIN 2.8V TO92 AMMO 2K
IC REG LIN 2.8V TO92 AMMO 2K
IC REG LIN 2.8V TO92 AMMO 2K
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP7381-28V-A-ND | AP7381-28V-A | AP7381-28V-A | AP7381-28V-A |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Special Features | Thermal Shutdown Protection |