Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017870-AP7380-50Y-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-89
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 150MA SOT89 Product overview: AP7380-50Y-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7380-50Y-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA SOT89
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 5V 150MA SOT89
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7380-50Y-13DIDKR-ND | 1017870-AP7380-50Y-13 | 776-AP7380-50Y-13 | AP7380-50Y-13 | AP7380-50Y-13 | AP7380-50Y-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP7380-50Y-13 | 5V 150MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; TO-243AA | SOT89; Other; SOT-89 | Other; Tape & Reel (TR) | |||
| Special Features | Thermal Shutdown Protection |