DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7380-50W5-7

Description
IC REG LINEAR 5V 150MA SOT-25
Request a Quote
Description
IC REG LINEAR 5V 150MA SOT-25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7380-50W5-7 is a linear voltage regulator IC designed for positive voltage regulation with a fixed output of 5.0V. It supports a wide input voltage range of up to 24V and can deliver an output current of up to 150mA. The device features a low dropout voltage of 500mV at 50mA output, making it suitable for battery-powered and portable applications. It includes essential protection features such as current limiting and thermal shutdown, ensuring reliable operation in various conditions. The AP7380 series is compatible with low ESR ceramic capacitors, which enhances its performance in terms of line and load regulation. It is available in compact SOT25 and SOT89 packages, facilitating space-efficient designs. The operating temperature range for this device is -40°C to +125°C, making it suitable for a variety of environments. Additionally, it is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. This product is particularly well-suited for applications in laptops, portable information appliances, and other USB-powered devices.

Datasheet Summary
Powered by GS/AI

The AP7380-50W5-7 is a linear voltage regulator IC designed for positive voltage regulation with a fixed output of 5.0V. It supports a wide input voltage range of up to 24V and can deliver an output current of up to 150mA. The device features a low dropout voltage of 500mV at 50mA output, making it suitable for battery-powered and portable applications. It includes essential protection features such as current limiting and thermal shutdown, ensuring reliable operation in various conditions. The AP7380 series is compatible with low ESR ceramic capacitors, which enhances its performance in terms of line and load regulation. It is available in compact SOT25 and SOT89 packages, facilitating space-efficient designs. The operating temperature range for this device is -40°C to +125°C, making it suitable for a variety of environments. Additionally, it is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. This product is particularly well-suited for applications in laptops, portable information appliances, and other USB-powered devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7380-50W5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7380-50W5-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7380-50W5-7CT-ND
IC REG LINEAR 5V 150MA SOT-25

IC REG LINEAR 5V 150MA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7380-50W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7380-50W5-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7380-50W5-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7380-50W5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7380-50W5-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7380-50W5-7DKR-ND
IC REG LINEAR 5V 150MA SOT-25

IC REG LINEAR 5V 150MA SOT-25

Buy Now Datasheet
Singapore, Singapore
5V 150MA Voltage Regulator IC
776-AP7380-50W5-7
5V 150MA Voltage Regulator IC 776-AP7380-50W5-7
IC REG LINEAR 5V 150MA SOT25 Product overview: AP7380-50W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7380-50W5-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 150MA SOT25 Product overview: AP7380-50W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7380-50W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7380-50W5-7 - 911581-AP7380-50W5-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7380-50W5-7
911581-AP7380-50W5-7
PMIC - PMIC - Voltage Regulators - Linear - AP7380-50W5-7 911581-AP7380-50W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 911581-AP7380-50W5-7 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: AP7380 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 911581-AP7380-50W5-7
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7380
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7380-50W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7380-50W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7380-50W5-7
IC REG LINEAR 5V 150MA SOT25

IC REG LINEAR 5V 150MA SOT25

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7380-50W5-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7380-50W5-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7380-50W5-7
IC REG LINEAR 5V 150MA SOT25

IC REG LINEAR 5V 150MA SOT25

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP7380-50W5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7380-50W5-7
PMIC - Voltage Regulators - Linear AP7380-50W5-7
IC REG LINEAR 5V 150MA SOT25

IC REG LINEAR 5V 150MA SOT25

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7380-50W5-7
LDO Voltage Regulators AP7380-50W5-7
LDO Voltage Regulators LDO CMOS LowCurr

LDO Voltage Regulators LDO CMOS LowCurr

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 31-AP7380-50W5-7CT-ND 776-AP7380-50W5-7 911581-AP7380-50W5-7 AP7380-50W5-7 AP7380-50W5-7 AP7380-50W5-7 AP7380-50W5-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7380-50W5-7 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SOT-25 Other; SC-74A, SOT-753
Special Features Thermal Shutdown Protection Enable
Unlock Full Specs
to access all available technical data