Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 4.4V 150MA SOT89
IC REG LINEAR 4.4V 150MA SOT89
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7380-44Y-13-ND | AP7380-44Y-13 | AP7380-44Y-13 | AP7380-44Y-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; TO-243AA | |||
| Special Features | Thermal Shutdown Protection |