Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
IC REG LIN 3.6V SOT89 T&R 2.5K
LDO Voltage Regulators LDO CMOS LowCurr SOT89 T&R 2.5K
IC REG LIN 3.6V SOT89 T&R 2.5K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7380-36Y-13-ND | AP7380-36Y-13 | AP7380-36Y-13 | AP7380-36Y-13 | AP7380-36Y-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | ||
| Special Features | Thermal Shutdown Protection | Enable |