Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017868-AP7380-33W5-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-25
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 150MA SOT25 Product overview: AP7380-33W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7380-33W5-7 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 3.3V 150MA SOT25
IC REG LINEAR 3.3V 150MA SOT25
IC REG LINEAR 3.3V 150MA SOT25
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7380-33W5-7DIDKR-ND | 1017868-AP7380-33W5-7 | 776-AP7380-33W5-7 | AP7380-33W5-7 | AP7380-33W5-7 | AP7380-33W5-7 | AP7380-33W5-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP7380-33W5-7 | 3.3V 150MA Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-25 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |||
| Special Features | Thermal Shutdown Protection | Enable |