Win Source Part Number: 1182016-AP7380-30Y-1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 3 µA
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 3V
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Current Limit, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 3 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7380
Voltage Dropout (Max): 1.5V @ 150mA
IC REG LINEAR 3V 150MA SOT89 Product overview: AP7380-30Y-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7380-30Y-13 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
IC REG LINEAR 3V 150MA SOT89-3
IC REG LINEAR 3V 150MA SOT89-3
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 3V 150MA SOT89
IC REG LINEAR 3V 150MA SOT89
IC REG LINEAR 3V 150MA SOT89
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1182016-AP7380-30Y-13 | 776-AP7380-30Y-13 | 31-AP7380-30Y-13TR-ND | AP7380-30Y-13 | AP7380-30Y-13 | AP7380-30Y-13 | AP7380-30Y-13 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3V 150MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | SOT89; Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; TO-243AA | Other; TO-243AA | |||
| Special Features | Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection | Thermal Shutdown Protection |