DIODES Incorporated Connectors,Interconnects AP7375Q-30SP-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Control Features: Soft Start Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Control Features: Soft Start Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Control Features: Soft Start Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Output Configuration: Positive
Output Type: Open Collector
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Control Features: Soft Start
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details