DIODES Incorporated Cable Assemblies - Between Series Adapter Cables AP7375-50Y-13

Description
Manufacturer: AMIS Category: Cable Assemblies - Between Series Adapter Cables Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Number of Regulators: 1 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Output: 51A Current - Quiescent (Iq): 5 µA Control Features: Soft Start Protection Features: Current Limit, Thermal Shutdown
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Cable Assemblies - Between Series Adapter Cables Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Number of Regulators: 1 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Output: 51A Current - Quiescent (Iq): 5 µA Control Features: Soft Start Protection Features: Current Limit, Thermal Shutdown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Between Series Adapter Cables -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Between Series Adapter Cables
Cable Assemblies - Between Series Adapter Cables
Manufacturer: AMIS Category: Cable Assemblies - Between Series Adapter Cables Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Number of Regulators: 1 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Output: 51A Current - Quiescent (Iq): 5 µA Control Features: Soft Start Protection Features: Current Limit, Thermal Shutdown

Manufacturer: AMIS
Category: Cable Assemblies - Between Series Adapter Cables
Part Status: Obsolete
Output Configuration: Positive
Output Type: Open Collector
Number of Regulators: 1
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Output: 51A
Current - Quiescent (Iq): 5 µA
Control Features: Soft Start
Protection Features: Current Limit, Thermal Shutdown

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cable Assemblies - Between Series Adapter Cables
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details