Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
LDOCMOSLOWCURRSOT25T
Manufacturer: AMIS
Part Status: Obsolete
Output Configuration: Positive
Output Type: Open Collector
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Control Features: Soft Start
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Category: Connectors,Interconn
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 31-AP7375-50W5-7TR-ND | 776-AP7375-50W5-7 | |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Connectors,Interconnects |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed | Open Collector |
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; 8-SMD, No Lead |
| Special Features | Input Overcurrent Protection | Internal Current Limit; Thermal Shutdown Protection; Soft Start |