LDO CMOS LOWCURR SOT89 T&R 2.5K Product overview: AP7375-33Y-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7375-33Y-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 300MA SOT89-3
IC REG LINEAR 3.3V 300MA SOT89-3
IC REG LINEAR 3.3V 300MA SOT89-3
Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Part Status: Obsolete
Output Configuration: Half Bridge (6)
Output Type: Open Collector
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
PSRR: 75dB (1kHz)
Control Features: Soft Start
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AP7375-33Y-13 | 31-AP7375-33Y-13DKR-ND | |
| Product Name | SOT89 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs |
| Output Voltage Type | Fixed | Fixed | Open Collector |
| Package Type | Other; Tape & Reel (TR) | Other; TO-243AA | |
| Output Voltage | 3.3 volts | 3.3 volts | |
| IOUT | 0.3500 amps | 0.3000 amps | |
| Dropout Voltage | 0.3500 volts | 0.3600 volts | 0.4000 volts |