DIODES Incorporated Voltage Regulators - Linear AP7375-33SA-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7375-33SA-7 is a low-dropout linear voltage regulator from the AP7375 series, designed to operate within a wide input voltage range of 3V to 45V. It can deliver a maximum output current of 300mA and features a low quiescent current of 2.1OºA. The device has a fixed output voltage of 3.3V, with a typical dropout voltage of 350mV at 100mA load current. This regulator is equipped with an enable pin for output control and offers fast response times to line and load transients, ensuring stable operation without overshoot during startup or short-circuit recovery. It includes integrated short-circuit and thermal shutdown protection for enhanced reliability. The AP7375-33SA-7 is available in SOT23 packaging and is compliant with RoHS standards, making it suitable for various applications, including battery-powered devices, microcontrollers, and home appliances.

Datasheet Summary
Powered by GS/AI

The AP7375-33SA-7 is a low-dropout linear voltage regulator from the AP7375 series, designed to operate within a wide input voltage range of 3V to 45V. It can deliver a maximum output current of 300mA and features a low quiescent current of 2.1OºA. The device has a fixed output voltage of 3.3V, with a typical dropout voltage of 350mV at 100mA load current. This regulator is equipped with an enable pin for output control and offers fast response times to line and load transients, ensuring stable operation without overshoot during startup or short-circuit recovery. It includes integrated short-circuit and thermal shutdown protection for enhanced reliability. The AP7375-33SA-7 is available in SOT23 packaging and is compliant with RoHS standards, making it suitable for various applications, including battery-powered devices, microcontrollers, and home appliances.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7375-33SA-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7375-33SA-7
Voltage Regulators - Linear AP7375-33SA-7
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7375-33SA-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details